Targus logo

Targus AWE810GL laptop stand Aluminium 39,6 cm (15.6")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206333
Info modified on:
09 Oct 2023, 10:57:40
Short summary description Targus AWE810GL laptop stand Aluminium 39,6 cm (15.6"):

Targus AWE810GL, Laptop stand, Aluminium, Aluminium, 25,4 cm (10"), 39,6 cm (15.6"), 44,4 mm

Long summary description Targus AWE810GL laptop stand Aluminium 39,6 cm (15.6"):

Targus AWE810GL. Product type: Laptop stand, Product colour: Aluminium, Material: Aluminium. Width: 44,4 mm, Depth: 139,7 mm, Height: 231,9 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.