StarTech.com CMVBMOD, Cable sleeve, Desk, Plastic, Steel, Silver
StarTech.com CMVBMOD. Type: Cable sleeve, Purpose: Desk, Product colour: Silver. Width: 109 mm, Height: 1290 mm, Weight: 939,6 g. Package width: 129 mm, Package depth: 493 mm, Package height: 98 mm. Quantity per pack: 1 pc(s)