location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
WX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-WX50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-WX50
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:37:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16,2 MP CMOS Silver
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 20x
  • - Face tracking Smile detection
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 4 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone HDMI
  • - Lithium-Ion (Li-Ion) 3,6 V
Long product name Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver :
The long product name of Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16.2 megapixels, "Exmor® R" CMOS sensor, 2.7" LCD, 5x optical and 10x Clear Image zoom, Full HD 1080/60i video, up to 10fps, Optical Image stabilization, 3D Still Image, 3D Sweep Panorama
More>>>
Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver:
The official description of Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

16.2 Megapixel Back-illuminated Exmor® R CMOS Image Sensor
This camera features a 16.2 megapixel Exmor® R CMOS image sensor that brings out the full resolving power of the camera’s Carl Zeiss® lens to deliver extremely fast speed, high resolution, and stunning low-light sensitivity with improved image clarity and drastically reduced grain. In addition, the combined Exmor® R CMOS sensor and BIONZ® image processor delivers extremely fast up to 10fps, Anti Motion Blur, Hand-held Twilight and 1080i movie modes.

Optical zoom plus Clear Image zoom
Most digital zooms use electronic cropping to get closer to the subject, resulting in unsharp images. With Clear Image Zoom the powerful processor compares patterns found in adjacent pixels and creates new pixels to match selected patterns, resulting in more realistic, higher-quality images. Clear Image Zoom doubles optical zoom for closer photos.

Full HD 1080/60i
Record crystal clear movies at the highest resolution available with capabilities for 60i in 1080 AVCHD™ video.¹ This provides stunning, fast motion video with less distortion for playback on your HD TV.2 With dual record of stills and movies, you can shoot both at the same time.

Capture the decisive moment - up to 10fps
Capture full 16.2 megapixel resolution images at up to 10 frames per second, helping to ensure that the decisive moment is captured such as the soccer ball flying into the goal. In addition, a mechanical shutter helps reduce distortion when continuously shooting moving subjects.

Optical SteadyShot™ with Active Mode
Optical SteadyShot™ with Active Mode for blur-free movies even while walking. Camera-shake compensation using Optical SteadyShot/Active Mode has been improved with the addition of new electronic image stabilization.Now it’s easier than ever to obtain sharp, blur-free movies even when zooming in unsteady situations, such as shooting with one hand while walking.

Intelligent Sweep Panorama™ HR mode
With Intelligent Sweep Panorama™ HR mode just press the shutter, pan the landscape and let the camera do the rest. It automatically links together each frame to produce a high resolution panoramic image providing the ability to zoom in on small details. This model even detects faces and moving subjects to stitch intelligently different widths to help avoid subject distortion.

Background Defocus
DSLR photographs are often beautiful because they blur the background, putting the emphasis on the subject. Now our point-and-shoot cameras can deliver this signature DSLR benefit. The system takes two shots, identifies the background and applies a defocused background keeping the subject crisp and clear.

Superior Auto mode
Get cleaner, more dynamic pictures and fewer missed shots. The camera automatically recognizes the correct scene mode, then quickly shoots and combines up to six shots to produce images with greater clarity, optimum dynamic range using Backlight Correction HDR technology and lower image noise using 6 shots layering technology. Superior Auto intelligently detects 33 scenes for still images and movies, making it easy to get the best shot.

Anti-blink function
It’s frustrating to capture the perfect shot, only to review it later and discover subjects blinked during the photo. The Anti-blink function works to help counter blinking and squinting. When the camera is set to Soft Snap, the Anti-blink function captures two images, recording only the photo with less squinting. If a blink is detected in other shooting modes, a warning will be displayed after you take the shot.

Intelligent Scene Recognition Mode
Intelligent Scene Recognition (iSCN) Mode automatically detects 33 different types of scenes and selects the appropriate camera settings. iSCN has two modes: Auto and Advanced. In Auto Mode, the camera takes a single shot using the optimal settings. In Advanced Mode, the camera takes a photo with the optimal settings and, if in difficult lighting (low light or back light) immediately takes a second photo with another optimized setting so you can choose which to keep.

Short summary description Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver:
This short summary of the Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-WX50, 16,2 MP, 4608 x 3456 pixels, CMOS, 5x, Full HD, Silver

Long summary description Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16,2 MP CMOS 4608 x 3456 pixels Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-WX50. Camera type: Compact camera, Megapixel: 16,2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 12800. Optical zoom: 5x, Digital zoom: 20x. Fastest camera shutter speed: 1/1600 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 6,86 cm (2.7"). Weight: 101 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
16,2 MP
Sensor type *
CMOS
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
4608 x 3456, 3648 x 2736, 2592 x 1944, 4608 x 2592, 1920 x 1080
Image stabilizer *
Yes
Supported aspect ratios
4:3, 16:9
Total megapixels
16,8 MP
Image formats supported *
JPEG XR
Lens system
Optical zoom *
5x
Digital zoom *
20x
Minimum focal length (35mm film equiv)
35 mm
Maximum focal length (35mm film equiv)
175 mm
Lens structure (elements/groups)
6/5
Extra/Smart zoom
10x
Number of aspheric elements
3
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus, Spot Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Face tracking
Yes
Normal focusing range
0.05 - ∞
Smile detection
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
12800
ISO sensitivity
100, 200, 400, 1600, 3200, 6400, 12800, Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/1600 s
Slowest camera shutter speed *
4 s
Flash
Flash modes *
Auto, Flash off, Flash on, Slow synchronization
Flash range (wide)
0,2 - 5,3 m
Flash range (tele)
1 - 2,2 m
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video
Video resolutions
640 x 480, 1280 x 720, 1440 x 1080, 1920 x 1080
Video formats supported
AVCHD, MP4
Audio
Built-in microphone *
Yes
Audio system
Mono
Wind filter
Yes
Audio formats supported
AC3
Noise reduction
Yes
Memory
Compatible memory cards *
MS Duo, SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
6,86 cm (2.7")
Display resolution (numeric)
460800 pixels
Field of view
100%
Ports & interfaces
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent, Underwater
Scene modes *
Backlight, Beach, Cuisine, Fireworks, Night landscape, Night portrait, PET, Snow, Twilight, Underwater, Landscape
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Multi burst mode
Yes
Histogram
Yes
Image editing
Trimming
Image quality adjustment
Brightness
Image processor
BIONZ
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3,6 V
Battery capacity
630 mAh
Battery type
NP-BN
Number of batteries supported
1
Weight & dimensions
Width
92,2 mm
Depth
19,1 mm
Height
52 mm
Weight
101 g
Weight (including battery)
117 g
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 05:20:59
Uk has collected 15 expert reviews for Sony Cyber-shot DSC-WX50 compact camera 1/2.3" 16.2 MP CMOS 4608 x 3456 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%