location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACC-CSBN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACC-CSBN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524838114
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 12:57:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 630 mAh 2,3 Wh
  • - Purpose: Camera
  • - 3,6 V
  • - White
Long product name Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh :
The long product name of Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-BN1 - Lithium-Ion, 630mAh, 3.6V + BC-TRN
More>>>
Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh:
The official description of Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay powered on the go with this travel-friendly battery charger and spare battery for your compatible T or W Series Cyber-shot® camera

Don't let a dead battery spoil the fun. This kit includes a compact Sony battery charger and extra NP-BN1 battery for your compatible T or W Series Cyber-shot camera. Charge up the spare battery and toss it in your bag for extra assurance you'll be prepared to get the shot when the moment arises.

Charge extra battery
Convenient charger to keep the battery powered up

Extra Power
Comes with an extra NP-BN1 battery for extra power

Short summary description Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh:
This short summary of the Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ACC-CSBN, 630 mAh, 3,6 V, Lithium-Ion (Li-Ion)

Long summary description Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh:
This is an auto-generated long summary of Sony ACC-CSBN camera/camcorder battery Lithium-Ion (Li-Ion) 630 mAh based on the first three specs of the first five spec groups.

Sony ACC-CSBN. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 630 mAh, Purpose: Camera. Width: 35,5 mm, Depth: 40,8 mm, Height: 4,9 mm. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
630 mAh
Purpose *
Camera
Battery voltage *
3,6 V
Battery capacity
2,3 Wh
Product colour
White
Weight & dimensions
Width
35,5 mm
Depth
40,8 mm
Height
4,9 mm
Weight
15 g
Packaging data
Quantity per pack *
1 pc(s)