location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W310B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W310B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W310B.CEE2
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:52:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony DSC-W310B Black:
This short summary of the Sony DSC-W310B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W310B, Black

Long summary description Sony DSC-W310B Black:
This is an auto-generated long summary of Sony DSC-W310B Black based on the first three specs of the first five spec groups.

Sony DSC-W310B. Product colour: Black

Design
Product colour *
Black
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:29:22
Uk has collected 8 expert reviews for Sony DSC-W310B Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
apcmag.com
Updated:
2014-05-17 02:29:22
So it’s not a feature-all bells and whistles snapper. But be comforted that it is still better than what we could get in 1997! And the best camera doesn’t necessarily take the best picture.
90%
Cameras.co.uk
Updated:
2014-05-17 02:29:22
The Sony Cybershot DSC W310 is the entry level Sony pocket digital camera for 2010. It has 12 megapixels and a 4x wide angle zoom lens. The main attractions of the Cybershot DSC W310 are its ease of use and lower price when compared to other pocket ca...
74%
fhm.com.ph
Updated:
2016-12-29 06:52:34
Signs of the massive economic depression: Men not ordering extra rice, women wearing skimpier clothing (perhaps to get more free drinks?), and Sony releasing a camera for less then 10,000 Pesos.So when this affordable, entry-level offering from Sony, the...
0%