location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W170N4GBDN.YD
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10,1 MP CCD Gold
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 10x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold :
The long product name of Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot W170, 10.1Mpix, 2.7" LCD 230K, 5x zoom
More>>>
Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold:
The official description of Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Please be aware that the features/specifications can differ from country to country.
-10.1 effective megapixels resolution for clear enlargements beyond A3 size.
-5x optical zoom Carl Zeiss Vario-Tessar lens with 28mm wide angle for panoramic landscapes and large group shots.
-Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting.
-Enhanced Face Detection with high-speed subject tracking for clearer portraits.
-Intelligent Scene Recognition automatically selects correct shooting mode depending on subject.
-Large 2.7-inch (230K dot) Clear Photo LCD.
-HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV.
-BIONZ processor for enhanced image quality and fast response.
-Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light.
-D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes.

Short summary description Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold:
This short summary of the Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W170, 10,1 MP, 3648 x 2736 pixels, 1/2.3", CCD, 5x, Gold

Long summary description Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold:
This is an auto-generated long summary of Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W170. Camera type: Compact camera, Megapixel: 10,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5 - 25 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 4096 MB. Viewfinder type: Optical. PictBridge. Weight: 142 g. Product colour: Gold

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel *
10,1 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Still image resolution(s) *
640 x 480,2048 x 1536,2592 x 1944,3648 x 2432,3648 x 2736
Image stabilizer *
No
Supported aspect ratios
3:2
Image formats supported *
JPG
Lens system
Optical zoom *
5x
Digital zoom *
10x
Focal length range
5 - 25 mm
Extra/Smart zoom
28x
Filter size
4,6 cm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (tele)
0.5- ∞
Macro focusing range (wide)
0.1- ∞
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
0,1 - 4,2 m
Flash range (tele)
0,5 - 2,7 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
4096 MB
Compatible memory cards *
MS Duo, MS PRO Duo, MS Pro-HG
Memory slots
1
Display
Display *
LCD
Display diagonal *
6,86 cm (2.7")
Display resolution (numeric)
230000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Night portrait, Portrait, Self-portrait, Snow, Twilight, Underwater, Landscape
Camera playback
Movie, Single image, Slide show
Multi burst mode
Yes
Start-up time
1,5 ms
Histogram
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Design
Product colour *
Gold
Material
Aluminium
Battery
Battery technology *
Lithium
Battery life (CIPA standard)
390 shots
Battery life (max)
3,15 h
Battery type
NP-BG1
Number of batteries supported
1
Weight & dimensions
Width
93,7 mm
Depth
24 mm
Height
58 mm
Weight
142 g
Weight (including battery)
175 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 3.0 + USB Driver + Picture Package Music Transfer
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3,3 - 5,2
Built-in flash
Yes
Camera shutter speed
1/4 - 1/1600 s
Focal length (35mm film equivalent)
28 - 140 mm
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 05:25:20
Uk has collected 26 expert reviews for Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gold and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-12-24 05:25:19
Sonys Cyber-shot DSC-W170 offers a 10Mp sensor and a pleasing wide-angle Carl Zeiss lens with 5x optical zoom, not to mention a number of fun features, in a sturdy, industrial-looking form. However, the Sony Cyber-Shot DSC-W170s shortcomings - the...
Bottom line Overall, the Sony DSC-W170 has several very appealing features that may win over some people, but its image quality doesnt overwhelm. We expected better performance from its 5x optical Carl Zeiss lens. Nevertheless, this cameras interesting features...
70%
techradar.com
Updated:
2014-12-24 05:25:19
Sony got off to a bad start with its CyberShot DSC-W170, as it uses Memory Stick Duo cards, but there is none supplied in the box. So this review was conducted with the 15MB of internal memory. Take four photos, transfer them, take four more photos – w...
Good Great spec, Takes good photos...
Bad Expensive memory cards, Small display, Takes a while to work out...
70%
expertreviews.co.uk
Updated:
2014-12-24 05:25:19
Sonys W170 looks stylish, especially in black, gold or red. The lens has a 5x zoom with a 28mm wide-angle setting. Theres a 2.7in screen and an optical viewfinder, plus a dial to jump quickly to useful shooting modes such as High-ISO and Smile Shu...
40%
Cameras.co.uk
Updated:
2014-12-24 05:25:19
The Sony DSC W170 is a 10 megapixel digital camera with a 5x optical zoom lens. The lens is a wide angle one and the DSC W170 is just about small enough to fit into most pockets. Why Buy the Sony DSC W170?The DSC W170 is a mid priced camera. When it c...
77%
Brand Image Product code Product Stock Price from
Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Silver Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Silver
(show image)
DSC-W170S DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Gold
(show image)
DSC-W170N DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Red Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10,1 MP CCD 3648 x 2736 pixels Red
(show image)
DSC-W170R DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)