location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DPP-FP85 photo printer 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPP-FP85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP-FP85B.CEP
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:17:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DPP-FP85 photo printer 300 x 300 DPI :
The long product name of Sony DPP-FP85 photo printer 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DPP-FP85, 300 x 300 DPI, 2.5" LCD, HDMI, SD/CF/xD
More>>>
Sony DPP-FP85 photo printer 300 x 300 DPI:
The official description of Sony DPP-FP85 photo printer 300 x 300 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Produce long lasting, lab-quality prints and photo gifts at home, with no PC or special skills required.
- 2.5-inch LCD screen.
- HDMI output for optimised PhotoTV HD viewing on BRAVIA television.
- Powerful BIONZ processor and TruFast technology for high speed printing (45 seconds per print).
- Face Detection automatically adjusts exposure and tone of faces for beautiful portraits.
- Auto Touch-up functions include red eye reduction, skin smoothing, exposure correction and focus correction - no PC needed.
- Choice of special filter effects including single colour, painting, sepia and fisheye.
- Produce original photo gift ideas or have fun with creative print options including scrapbook, frames, stamp, calendar, ID photo, superimpose and layout print.
- Choice of Auto and Manual Slideshow modes.
- Media slot accepts images stored on Memory Stick, SD, CompactFlash or xD media for compatibility with wide range of digital cameras.
- BRAVIA Sync for direct control of printer from BRAVIA TV remote control (Spring 2008 models onwards).
- Compatible with optional DPPA-BT1 Bluetooth Adaptor for wireless image transfer from camera phone.
- Stylish, very compact design suitable for home or office use.
- Print size: 10 x 15cm (4 x 6" Postcard size).
- Optional recommended printing papers: SVM-F40P/SVM-F120P.

Short summary description Sony DPP-FP85 photo printer 300 x 300 DPI:
This short summary of the Sony DPP-FP85 photo printer 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPP-FP85, 300 x 300 DPI

Long summary description Sony DPP-FP85 photo printer 300 x 300 DPI:
This is an auto-generated long summary of Sony DPP-FP85 photo printer 300 x 300 DPI based on the first three specs of the first five spec groups.

Sony DPP-FP85. Maximum resolution: 300 x 300 DPI

Printing
Maximum resolution *
300 x 300 DPI
Time to first page (colour, normal)
45 s
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
6,35 cm (2.5")
Paper handling
Standard media sizes
10 x 15 cm
Ports & interfaces
HDMI
Yes
Performance
Compatible memory cards
CF, SD, xD
Other features
Mac compatibility
No