location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-DVD105E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVD105E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 13:55:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 0,8 MP CCD 25,4 / 6 mm (1 / 6") Grey, Silver
  • - Optical zoom: 20x Digital zoom: 800x
  • - Optical disc
  • - LCD Built-in display 6,35 cm (2.5")
  • - Built-in microphone Built-in speaker(s)
  • - Lithium-Ion (Li-Ion)
Long product name Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver :
The long product name of Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD Camcorder DCR-DVD105E
More>>>
Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver:
The official description of Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sony DVD Handycam® make movies easier. DVD brings new possibilities to home movies for all the family. The DVD Handycam® features many functions that utilize the characteristics of the discs and is compact and easy-to-carry. When shooting, there is no need to cue up and the Visual index provides a quick search of your favorite scene. In addition, the DVD Handycam® is compatible with a variety of DVD formats such as DVD-R/+RW/-RW (VIDEO/VR), allowing easy playback on a broad range of DVD players to share your footage with your family and friends. Furthermore, the DVD Handycam® also offers the standard functions of Handycam® and enhanced operation. - It’s a great choice for anyone looking for easy shooting with DVD.

Entry DVD Handycam® with Carl Zeiss® lens, compact design and 2.5" LCD screen with touch panel

Short summary description Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver:
This short summary of the Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-DVD105E, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,35 cm (2.5"), LCD, 380 g

Long summary description Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver:
This is an auto-generated long summary of Sony DCR-DVD105E camcorder Handheld camcorder 0,8 MP CCD Grey, Silver based on the first three specs of the first five spec groups.

Sony DCR-DVD105E. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 20x, Digital zoom: 800x, Focal length range: 2.3 - 46 mm. Camcorder media type: Optical disc, Disc types supported: DVD. Camera shutter speed: 1/3 - 1/3500 s. Display diagonal: 6,35 cm (2.5"), Display: LCD

Image sensor
Total megapixels *
0,8 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 6 mm (1 / 6")
Lens system
Focal length range
2.3 - 46 mm
Optical zoom *
20x
Filter size
2,5 cm
Digital zoom *
800x
Image stabilizer *
Yes
Storage
Camcorder media type *
Optical disc
Compatible memory cards *
Not supported
Disc types supported
DVD
Camcorder tape type
No
Shutter
Camera shutter speed
1/3 - 1/3500 s
Display
Display diagonal *
6,35 cm (2.5")
Built-in display *
Yes
Display
LCD
Display resolution
123200
Viewfinder
Viewfinder type *
Electronic
Viewfinder resolution
123200 pixels
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
5 lx
Playback zoom (max)
Yes
3D *
No
Design
Product colour *
Grey, Silver
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
S-Video out
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NP-FP50
Weight & dimensions
Width
54 mm
Depth
129 mm
Height
88 mm
Weight *
380 g
Packaging content
Bundled software
Nero Express 6
Other features
I/O ports
Audio Out, Video Out.
Lens system
Carl Zeiss Vario-Tessar
Auto focus
Yes
Fader
Black, White, Overlap, Wipe
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:00:20
Uk has collected 4 expert reviews for Sony DCR-DVD105E camcorder Handheld camcorder 0.8 MP CCD Grey, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Brand Image Product code Product Stock Price from
Sony DVD Camcorder DCR-DVD205E 1,07 MP Sony DVD Camcorder DCR-DVD205E 1,07 MP
(show image)
DCR-DVD205E DVD Camcorder DCR-DVD205E 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD Camcorder DCR-DVD304E 1,07 MP Sony DVD Camcorder DCR-DVD304E 1,07 MP
(show image)
DCR-DVD304E DVD Camcorder DCR-DVD304E 0.00
(excl. VAT)
0 (incl. VAT)
Sony Video Camera DCR-DVD7 0,8 MP Sony Video Camera DCR-DVD7 0,8 MP
(show image)
DCR-DVD7 Video Camera DCR-DVD7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)