location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Accessory Kit ACC-FP71

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessory Kit ACC-FP71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACCFP71
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:43:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Accessory Kit ACC-FP71 :
The long product name of Sony Accessory Kit ACC-FP71. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ACC-FP71 - Camcorder Starter Kit: Battery, Case + Shoulder Strap
More>>>
Sony Accessory Kit ACC-FP71:
The official description of Sony Accessory Kit ACC-FP71 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost effective kit, including battery, compact carrying case and strap to get you started. Save up to 15% when buying the starter kit, over buying the accessories separately!
-Battery: InfoLITHIUM P series NP-FP71 6.8V, 12.2Wh, 1,800mAh
-Case: LCS-VAC

Short summary description Sony Accessory Kit ACC-FP71:
This short summary of the Sony Accessory Kit ACC-FP71 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Accessory Kit ACC-FP71, Black, 160 g, 120 x 155 x 180 mm

Long summary description Sony Accessory Kit ACC-FP71:
This is an auto-generated long summary of Sony Accessory Kit ACC-FP71 based on the first three specs of the first five spec groups.

Sony Accessory Kit ACC-FP71. Product colour: Black. Weight: 160 g, Dimensions (WxDxH): 120 x 155 x 180 mm

Features
Product colour
Black
Weight & dimensions
Weight
160 g
Dimensions (WxDxH)
120 x 155 x 180 mm