Siemens logo

Siemens WT47W568DN tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51355
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Siemens WT47W568DN tumble dryer Freestanding Front-load 8 kg A++ White:

Siemens WT47W568DN, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Siemens WT47W568DN tumble dryer Freestanding Front-load 8 kg A++ White:

Siemens WT47W568DN. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Drying programs: Mix, Quick, Cycle time: 120 min. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 233 kWh, Heat source: Electric. Depth: 652 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.