Siemens logo

Siemens iQ890 tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82344
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Siemens iQ890 tumble dryer Freestanding Front-load 8 kg A+ White:

Siemens iQ890, Freestanding, Front-load, Heat pump, White, Touch, Right

Long summary description Siemens iQ890 tumble dryer Freestanding Front-load 8 kg A+ White:

Siemens iQ890. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Noise level: 64 dB, Anti-Crease cycle: 120 min. Energy efficiency class: A+, Energy consumption: 1,21 kWh, Annual energy consumption: 254 kWh. Depth: 595 mm, Width: 595 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.