Siemens logo

Siemens iQ300 WT43N2G1 tumble dryer Freestanding Front-load 8 kg B White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33625
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Siemens iQ300 WT43N2G1 tumble dryer Freestanding Front-load 8 kg B White:

Siemens iQ300 WT43N2G1, Freestanding, Front-load, Condensation, White, Rotary, Touch, Right

Long summary description Siemens iQ300 WT43N2G1 tumble dryer Freestanding Front-load 8 kg B White:

Siemens iQ300 WT43N2G1. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Blouse/shirt, Lingerie, Cotton. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4,61 kWh, Annual energy consumption: 557 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.