Siemens logo

Siemens WM16Y840 washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61689
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM16Y840 washing machine Front-load 8 kg 1600 RPM White:

Siemens WM16Y840, Front-load, 8 kg, A, 1600 RPM, 189 kWh, 10500 L

Long summary description Siemens WM16Y840 washing machine Front-load 8 kg 1600 RPM White:

Siemens WM16Y840. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A. Washing class: A. Noise level (wash): 72 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.