Siemens logo

Siemens IQ 100 varioPerfect washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99442
Info modified on:
06 Dec 2021, 12:35:52
Short summary description Siemens IQ 100 varioPerfect washing machine Front-load 8 kg 1400 RPM White:

Siemens IQ 100 varioPerfect, Front-load, 8 kg, B, 76 dB, 1400 RPM, 179 kWh

Long summary description Siemens IQ 100 varioPerfect washing machine Front-load 8 kg 1400 RPM White:

Siemens IQ 100 varioPerfect. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 179 kWh, Annual water consumption washing: 8700 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.