Siemens iQ300 WM14N177, Front-load, 7 kg, B, 75 dB, 1400 RPM, D
Siemens iQ300 WM14N177. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 600 mm, Height: 848 mm. Energy efficiency class: D