Siemens logo

Siemens WM 14 E 496 FHP washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27679
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens WM 14 E 496 FHP washing machine Front-load 7 kg 1400 RPM White:

Siemens WM 14 E 496 FHP, Front-load, 7 kg, B, 1400 RPM, 10686 L, White

Long summary description Siemens WM 14 E 496 FHP washing machine Front-load 7 kg 1400 RPM White:

Siemens WM 14 E 496 FHP. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Annual water consumption washing: 10686 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.