Siemens logo

Siemens WM14S440 washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44137
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM14S440 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14S440, Front-load, 7 kg, B, 74 dB, 1400 RPM, White

Long summary description Siemens WM14S440 washing machine Front-load 7 kg 1400 RPM White:

Siemens WM14S440. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.