Siemens logo

Siemens WD15G442 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89328
Info modified on:
27 May 2024, 12:23:56
Short summary description Siemens WD15G442 washer dryer Freestanding Front-load White:

Siemens WD15G442, Front-load, Freestanding, White, Left, LED, Stainless steel

Long summary description Siemens WD15G442 washer dryer Freestanding Front-load White:

Siemens WD15G442. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 5 kg, Maximum spin speed: 1500 RPM, Spin-drying class: A. Cord length: 2100 m. Water consumption washing & drying per cycle: 118 L, Energy consumption washing per cycle: 0,83 kWh, Energy consumption washing & drying per cycle: 5,44 kWh. Depth: 590 mm, Width: 600 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.