Siemens logo

Siemens EQ.700 TQ717GB3 coffee maker Fully-auto Espresso machine 2,4 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2662
Info modified on:
03 Dec 2024, 12:28:37
Short summary description Siemens EQ.700 TQ717GB3 coffee maker Fully-auto Espresso machine 2,4 L:

Siemens EQ.700 TQ717GB3, Espresso machine, 2,4 L, Coffee beans, Built-in grinder, 1500 W, Black, Stainless steel

Long summary description Siemens EQ.700 TQ717GB3 coffee maker Fully-auto Espresso machine 2,4 L:

Siemens EQ.700 TQ717GB3. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2,4 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.