Siemens logo

Siemens TB56240 iron Steam iron Titanium soleplate 2750 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58937
Info modified on:
28 Mar 2023, 10:12:54
Short summary description Siemens TB56240 iron Steam iron Titanium soleplate 2750 W Blue, White:

Siemens TB56240, Steam iron, Titanium soleplate, 2 m, 150 g/min, Blue, White, 0,3 L

Long summary description Siemens TB56240 iron Steam iron Titanium soleplate 2750 W Blue, White:

Siemens TB56240. Type: Steam iron, Soleplate type: Titanium soleplate, Cord length: 2 m. Iron power: 2750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 1,43 kg. Package weight: 1,6 kg. Quantity per pallet: 180 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.