Siemens SX66M091EU, Fully built-in, Stainless steel, 14 place settings, 42 dB, 12 L, 1,05 kWh
Siemens SX66M091EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 42 dB. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh. Width: 600 mm, Depth: 550 mm, Height: 865 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 2640 L