Siemens logo

Siemens SX536S03ME dishwasher Semi built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20874
Info modified on:
27 May 2024, 12:31:45
Short summary description Siemens SX536S03ME dishwasher Semi built-in 14 place settings:

Siemens SX536S03ME, Semi built-in, Full size (60 cm), Stainless steel, Buttons, 1,75 m, 1,65 m

Long summary description Siemens SX536S03ME dishwasher Semi built-in 14 place settings:

Siemens SX536S03ME. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Feet adjustment: 6 cm. Water consumption per cycle: 9,5 L, Energy consumption per cycle: 0,93 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 865 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.