Siemens logo

Siemens iQ500 SN258W02IE dishwasher Freestanding 13 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22909
Info modified on:
27 May 2024, 12:50:48
Short summary description Siemens iQ500 SN258W02IE dishwasher Freestanding 13 place settings D:

Siemens iQ500 SN258W02IE, Freestanding, Full size (60 cm), White, White, Touch, 1,75 m

Long summary description Siemens iQ500 SN258W02IE dishwasher Freestanding 13 place settings D:

Siemens iQ500 SN258W02IE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 84 kWh. Width: 600 mm, Height: 845 mm, Weight: 53 kg. Package weight: 55 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.