Siemens logo

Siemens SL66T373EU dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130064
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SL66T373EU dishwasher Fully built-in 12 place settings:

Siemens SL66T373EU, Fully built-in, Stainless steel, 1,7 m, 1,4 m, 1,7 m, 12 place settings

Long summary description Siemens SL66T373EU dishwasher Fully built-in 12 place settings:

Siemens SL66T373EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1,7 m. Number of place settings: 12 place settings, Noise level: 44 dB, Cycle time: 140 min. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 550 mm, Height: 860 mm. Drying class: A, Installation compartment dimensions (WxDxH): 600 x 550 x 860 mm, Annual energy consumption: 231 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.