Siemens SE55M555EU, Semi built-in, Stainless steel, 1,8 m, 1,45 m, 1,8 m, Cold, Hot
Siemens SE55M555EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Cord length: 1,8 m. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Auto 55-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 570 mm, Height: 810 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L