Siemens logo

Siemens LI99SA683 cooker hood Built-in Stainless steel 930 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51025
Info modified on:
29 Nov 2024, 15:54:19
Short summary description Siemens LI99SA683 cooker hood Built-in Stainless steel 930 m³/h:

Siemens LI99SA683, 930 m³/h, Ducted/Recirculating, A, A, B, 70 dB

Long summary description Siemens LI99SA683 cooker hood Built-in Stainless steel 930 m³/h:

Siemens LI99SA683. Maximum extraction power: 930 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Built-in, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel, Number of filters: 3 pc(s). Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 40 kWh, Connected load: 266 W, Motor power: 260 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.