Siemens logo

Siemens KG36SV70 fridge-freezer Freestanding 311 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20399
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KG36SV70 fridge-freezer Freestanding 311 L Stainless steel:

Siemens KG36SV70, 311 L, SN-ST, 14 kg/24h, Stainless steel

Long summary description Siemens KG36SV70 fridge-freezer Freestanding 311 L Stainless steel:

Siemens KG36SV70. Total net capacity: 311 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 227 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 84 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 340 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.