Siemens logo

Siemens KA92DSB30 side-by-side refrigerator Freestanding 541 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76639
Info modified on:
27 May 2024, 12:16:21
Short summary description Siemens KA92DSB30 side-by-side refrigerator Freestanding 541 L Black:

Siemens KA92DSB30, Freestanding, American door, Black, Touch, LCD, Tempered glass

Long summary description Siemens KA92DSB30 side-by-side refrigerator Freestanding 541 L Black:

Siemens KA92DSB30. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 541 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 368 L, Lamp type: LED. Freezer net capacity: 173 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2,4 m

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.