Siemens logo

Siemens HB760560 oven 60 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104288
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Siemens HB760560 oven 60 L Stainless steel:

Siemens HB760560, Electric, 60 L, 60 L, 50 - 300 °C, Pyrolytic, Stainless steel

Long summary description Siemens HB760560 oven 60 L Stainless steel:

Siemens HB760560. Oven type: Electric, Total oven(s) interior capacity: 60 L, Oven net capacity: 60 L. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Clock type: Electronic. Energy consumption (conventional): 0,79 kWh, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 57,5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.