Siemens logo

Siemens HB32GB555 oven 66 L 3500 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33511
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Siemens HB32GB555 oven 66 L 3500 W Black, Stainless steel:

Siemens HB32GB555, Medium, Electric, 66 L, 3500 W, 66 L, 270 °C

Long summary description Siemens HB32GB555 oven 66 L 3500 W Black, Stainless steel:

Siemens HB32GB555. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Energy consumption (conventional): 0,96 kWh, Energy consumption (forced convection): 0,82 kWh, AC input voltage: 220-240 V. Installation compartment depth: 55 cm, Width: 595 mm, Depth: 548 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.