Siemens logo

Siemens EX975LXC1E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162370
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens EX975LXC1E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s):

Siemens EX975LXC1E, Black, Stainless steel, Built-in, Zone induction hob, Ceramic, 5 zone(s), 5 zone(s)

Long summary description Siemens EX975LXC1E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s):

Siemens EX975LXC1E. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Front, LED indicators: Power. Connected load (electric): 11100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 912 mm, Depth: 51 mm, Height: 520 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.