Siemens logo

Siemens ET801SC11 hob Black Built-in Ceramic 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18253
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens ET801SC11 hob Black Built-in Ceramic 5 zone(s):

Siemens ET801SC11, Black, Built-in, Ceramic, Glass-ceramic, 5 zone(s), 5 zone(s)

Long summary description Siemens ET801SC11 hob Black Built-in Ceramic 5 zone(s):

Siemens ET801SC11. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Simmer cooking zone: 1200 W, Regular cooking zone: 2200 W, Large cooking zone: 2400 W. Control type: Touch, Control position: Front. Power: 7900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 792 mm, Depth: 512 mm, Height: 51 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.