Siemens logo

Siemens CX70 mobile phone 90 g Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43757
Info modified on:
26 Feb 2024, 15:19:59
Short summary description Siemens CX70 mobile phone 90 g Blue:

Siemens CX70, Bar, 132 x 176 pixels, 0,3 MP, 750 mAh, Blue

Long summary description Siemens CX70 mobile phone 90 g Blue:

Siemens CX70. Form factor: Bar. Display resolution: 132 x 176 pixels. Rear camera resolution (numeric): 0,3 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 250 h. Weight: 90 g. Product colour: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.