Shuttle logo

Shuttle SH87R6 PC/workstation barebone SFF Black Intel® H87 LGA 1150 (Socket H3)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103299
Info modified on:
20 Feb 2023, 20:20:08
Short summary description Shuttle SH87R6 PC/workstation barebone SFF Black Intel® H87 LGA 1150 (Socket H3):

Shuttle SH87R6, SFF, PC barebone, Intel® H87, LGA 1150 (Socket H3), DDR3-SDRAM, Serial ATA III

Long summary description Shuttle SH87R6 PC/workstation barebone SFF Black Intel® H87 LGA 1150 (Socket H3):

Shuttle SH87R6. Chassis type: SFF, Product type: PC barebone. Motherboard chipset: Intel® H87, Processor socket: LGA 1150 (Socket H3). Supported memory types: DDR3-SDRAM, Number of memory slots: 4, Maximum internal memory: 32 GB. Storage drive interface: Serial ATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.