Sharp logo

Sharp XEA-137WH cash register LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21198
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp XEA-137WH cash register LED:

Sharp XEA-137WH, 58 mm, 7 mm/sec, LED, 7 lines, 335 mm, 360 mm

Long summary description Sharp XEA-137WH cash register LED:

Sharp XEA-137WH. Supported paper width: 58 mm, Print speed: 7 mm/sec. Display: LED, Display number of lines: 7 lines. Width: 335 mm, Depth: 360 mm, Height: 190 mm. Power source: AC, AC input voltage: 220-240 V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.