Sharp PN-LE601, Digital signage flat panel, 152,4 cm (60"), LCD, 1920 x 1080 pixels
Sharp PN-LE601. Product design: Digital signage flat panel. Display diagonal: 152,4 cm (60"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black