Sharp logo

Sharp PN-L703B computer monitor 177,8 cm (70") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100248
Info modified on:
27 Feb 2023, 13:00:22
Short summary description Sharp PN-L703B computer monitor 177,8 cm (70") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black:

Sharp PN-L703B, 177,8 cm (70"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description Sharp PN-L703B computer monitor 177,8 cm (70") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black:

Sharp PN-L703B. Display diagonal: 177,8 cm (70"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.