Sharp PN-L401C, 100,3 cm (39.5"), 1920 x 1080 pixels, LCD, 9,5 ms, Black
Sharp PN-L401C. Display diagonal: 100,3 cm (39.5"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Response time: 9,5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black