Sharp logo

Sharp LC-55UI7252E TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74368
Info modified on:
27 May 2024, 13:31:52
Short summary description Sharp LC-55UI7252E TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp LC-55UI7252E, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-55UI7252E TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp LC-55UI7252E. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 400. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.