Sharp logo

Sharp LC-50UA440X TV 127 cm (50") 4K Ultra HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53783
Info modified on:
19 Feb 2024, 06:48:21
Short summary description Sharp LC-50UA440X TV 127 cm (50") 4K Ultra HD Black:

Sharp LC-50UA440X, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, LED, DVB-T, DVB-T2, Black

Long summary description Sharp LC-50UA440X TV 127 cm (50") 4K Ultra HD Black:

Sharp LC-50UA440X. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Digital signal format system: DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.