Sharp logo

Sharp LC-24DHF4012E TV 61 cm (24") HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59583
Info modified on:
14 Mar 2024, 19:31:05
Short summary description Sharp LC-24DHF4012E TV 61 cm (24") HD Black 250 cd/m²:

Sharp LC-24DHF4012E, 61 cm (24"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 HD, Black

Long summary description Sharp LC-24DHF4012E TV 61 cm (24") HD Black 250 cd/m²:

Sharp LC-24DHF4012E. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: AMR (Active Motion Rate) 100, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 HD. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.