Sharp logo

Sharp GX-BT280 Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42057
Info modified on:
08 Jan 2024, 14:05:39
Short summary description Sharp GX-BT280 Black 20 W:

Sharp GX-BT280, 20 W, 150 - 20000 Hz, Wired & Wireless, 2,402 - 2,48 GHz, Micro-USB, Black

Long summary description Sharp GX-BT280 Black 20 W:

Sharp GX-BT280. RMS rated power: 20 W, Frequency range: 150 - 20000 Hz. Connectivity technology: Wired & Wireless, Frequency range: 2,402 - 2,48 GHz, USB connector type: Micro-USB. Product colour: Black, Product design: Cylinder, Volume control: Buttons. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Certification: CE (EMC), CB (Safety), ErP (Energy). Battery type: Built-in battery, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.