Seagate Momentus 320GB 2.5" SATA II, 320 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II
Seagate Momentus 320GB 2.5" SATA II. Hard drive capacity: 320 GB, Hard drive speed: 5400 RPM, Ukuran buffer drive penyimpanan: 8 MB, Hard drive size: 2.5", Interface: Serial ATA II