Seagate Desktop HDD ST4000DM000, 4 TB, 5900 RPM, 64 MB, 3.5", Serial ATA III
Seagate Desktop HDD ST4000DM000. Hard drive capacity: 4 TB, Hard drive speed: 5900 RPM, Ukuran buffer drive penyimpanan: 64 MB, Hard drive size: 3.5", Interface: Serial ATA III