Seagate logo

Seagate Desktop HDD Barracuda 7200.11 SATA 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84411
Info modified on:
04 Apr 2025, 11:56:49
Short summary description Seagate Desktop HDD Barracuda 7200.11 SATA 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:

Seagate Desktop HDD Barracuda 7200.11 SATA 320GB, 320 GB, 7200 RPM, 16 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD Barracuda 7200.11 SATA 320GB internal hard drive 7200 RPM 16 MB 3.5" Serial ATA:

Seagate Desktop HDD Barracuda 7200.11 SATA 320GB. Hard drive capacity: 320 GB, Hard drive speed: 7200 RPM, Ukuran buffer drive penyimpanan: 16 MB, Hard drive size: 3.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.