Seagate Pipeline HD 250GB 3.5" SATA II, 250 GB, 5400 RPM, 8 MB, 3.5", Serial ATA II
Seagate Pipeline HD 250GB 3.5" SATA II. Hard drive capacity: 250 GB, Hard drive speed: 5400 RPM, Ukuran buffer drive penyimpanan: 8 MB, Hard drive size: 3.5", Interface: Serial ATA II