Seagate Desktop HDD Barracuda 7200.9, 200GB, 200 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II
Seagate Desktop HDD Barracuda 7200.9, 200GB. Hard drive capacity: 200 GB, Hard drive speed: 7200 RPM, Ukuran buffer drive penyimpanan: 8 MB, Hard drive size: 3.5", Interface: Serial ATA II