Seagate Enterprise Performance 10K 300GB, 300 GB, 10000 RPM, 128 MB, 2.5", SAS
Seagate Enterprise Performance 10K 300GB. Hard drive capacity: 300 GB, Hard drive speed: 10000 RPM, Ukuran buffer drive penyimpanan: 128 MB, Hard drive size: 2.5", Interface: SAS