Seagate Constellation ST2000NM0024, 2 TB, 7200 RPM, 128 MB, 3.5", Serial ATA III
Seagate Constellation ST2000NM0024. Hard drive capacity: 2 TB, Hard drive speed: 7200 RPM, Ukuran buffer drive penyimpanan: 128 MB, Hard drive size: 3.5", Interface: Serial ATA III