Sandberg logo

Sandberg 134-12 webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159351
Info modified on:
06 Mar 2025, 11:39:00
Short summary description Sandberg 134-12 webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver:

Sandberg 134-12, 2 MP, 1920 x 1080 pixels, Full HD, 60 fps, 1280x720@60fps, 1920x1080@30fps, 720p, 1080p

Long summary description Sandberg 134-12 webcam 2 MP 1920 x 1080 pixels USB 2.0 Black, Silver:

Sandberg 134-12. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 7, Windows 8. Package type: Box, Package width: 120 mm, Package depth: 55 mm. Microphone direction type: Omnidirectional

3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.